Manufacturer: Microchip Technology
Win Source Part Number: 862029-AT24C512C-CUM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) I²C 400 kHz 900 ns 8-dBGA (2.35x3.73)
Package: Reel - TR
Package: 8-VFBGA, DSBGA
Mounting: Surface Mount
Family Name: AT24C512C
Categories: Integrated Circuits (ICs)
Case / Package: 8-dBGA (2.35x3.73)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 512KBIT I2C 8DBGA Product overview: AT24C512C-CUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-CUM-T can be used for catalog matching and distributor lookup.
IC EEPROM 512KBIT I2C 8DBGA
IC EEPROM 512KBIT I2C 8DBGA
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-dBGA (2.35x3.73)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 862029-AT24C512C-CUM-T | 774-AT24C512C-CUM-T | AT24C512C-CUM-T | AT24C512C-CUM-T | AT24C512C-CUM-T |
| Product Name | Memory - EEPROM - AT24C512C-CUM-T | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 8-dBGA (2.35x3.73) | BGA; 8-VFBGA, DSBGA | |||
| Access Time | 450 ns | 900 ns | 900 ns | ||
| Data Retention | 100 years |