Microchip Technology, Inc. Memory - EEPROM - AT24C128B-TH-B AT24C128B-TH-B

Description
Manufacturer: Microchip Technology Win Source Part Number: 039286-AT24C128B-TH- B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039286-AT24C128B-TH- B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C128B-TH-B - 039286-AT24C128B-TH-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C128B-TH-B
039286-AT24C128B-TH-B
Memory - EEPROM - AT24C128B-TH-B 039286-AT24C128B-TH-B
Manufacturer: Microchip Technology Win Source Part Number: 039286-AT24C128B-TH- B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 039286-AT24C128B-TH-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT24C128B-TH-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT24C128B-TH-B
Memory IC and Storage Component 774-AT24C128B-TH-B
IC EEPROM 128KBIT I2C 8TSSOP Product overview: AT24C128B-TH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128B-TH-B can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 8TSSOP Product overview: AT24C128B-TH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128B-TH-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 8TSSOP

IC EEPROM 128KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - AT24C128B-TH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-TSSOP

EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C128B-TH-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C128B-TH-B
Integrated Circuits (ICs) - Memory AT24C128B-TH-B
IC EEPROM 128KBIT I2C 8TSSOP

IC EEPROM 128KBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 039286-AT24C128B-TH-B AT24C128B-TH-B-ND 774-AT24C128B-TH-B AT24C128B-TH-B AT24C128B-TH-B AT24C128B-TH-B
Product Name Memory - EEPROM - AT24C128B-TH-B Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; Tube SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 40060204 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details