IC EEPROM 8KBIT I2C 1MHZ 8UDFN Product overview: AT24C08C-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08C-MAHM-T can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1018787-AT24C08C-MAH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
IC EEPROM 8KBIT I2C 1MHZ 8UDFN
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)
IC EEPROM 8KBIT I2C 1MHZ 8UDFN
IC EEPROM 8KBIT I2C 1MHZ 8UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C08C-MAHM-T | 1018787-AT24C08C-MAHM-T | AT24C08C-MAHM-TTR-ND | AT24C08C-MAHM-T | AT24C08C-MAHM-T | AT24C08C-MAHM-T | AT24C08C-MAHM-T |
| Product Name | 1MHZ Memory IC and Storage Component | Memory - EEPROM - AT24C08C-MAHM-T | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 550 ns | 550 ns | 550 ns | 550 ns | ||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits |