Microchip Technology, Inc. Memory - EEPROM - AT24C512C1-10CI-2.7 AT24C512C1-10CI-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 078652-AT24C512C1-10 CI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LAP (5x8) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078652-AT24C512C1-10 CI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LAP (5x8) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C512C1-10CI-2.7 - 078652-AT24C512C1-10CI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C512C1-10CI-2.7
078652-AT24C512C1-10CI-2.7
Memory - EEPROM - AT24C512C1-10CI-2.7 078652-AT24C512C1-10CI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 078652-AT24C512C1-10 CI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LAP (5x8) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078652-AT24C512C1-10CI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-LAP (5x8)
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT24C512C110CI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-LAP (8x5)

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-LAP (8x5)

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C512C1-10CI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C512C1-10CI-2.7
1MHZ Memory IC and Storage Component 774-AT24C512C1-10CI-2.7
IC EEPROM 512KBIT I2C 1MHZ 8LAP Product overview: AT24C512C1-10CI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C1-10CI- 2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8LAP Product overview: AT24C512C1-10CI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C1-10CI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C512C1-10CI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-LAP (8x5)

EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-LAP (8x5)

Buy Now Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8LAP

IC EEPROM 512KBIT I2C 1MHZ 8LAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C512C1-10CI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C512C1-10CI-2.7
Integrated Circuits (ICs) - Memory - Memory AT24C512C1-10CI-2.7
IC EEPROM 512KBIT I2C 1MHZ 8LAP

IC EEPROM 512KBIT I2C 1MHZ 8LAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 078652-AT24C512C1-10CI-2.7 AT24C512C110CI2.7-ND 774-AT24C512C1-10CI-2.7 AT24C512C1-10CI-2.7 AT24C512C1-10CI-2.7 AT24C512C1-10CI-2.7
Product Name Memory - EEPROM - AT24C512C1-10CI-2.7 Memory 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 550 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-LAP (5x8) 8-TDFN Tube 8-TDFN
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 575-A0020-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers