Microchip Technology, Inc. 16Kb I2C compatible 2-wire Serial EEPROM at24c16c

Description
The Microchip AT24C16C is a 16Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 2K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 2K x 8 (16 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1, 2, and 3 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Grade 2 Temperature Range: -40°C to 105°C Grade 3 Temperature Range: -40°C to 85°C Qualified for Automotive Applications Factory Programming Available Available in 8-lead PDIP, 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-pad XDFN, 5-lead SOT23, and 8-ball VFBGA
Datasheet
Description
The Microchip AT24C16C is a 16Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 2K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 2K x 8 (16 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1, 2, and 3 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Grade 2 Temperature Range: -40°C to 105°C Grade 3 Temperature Range: -40°C to 85°C Qualified for Automotive Applications Factory Programming Available Available in 8-lead PDIP, 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-pad XDFN, 5-lead SOT23, and 8-ball VFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Kb I2C compatible 2-wire Serial EEPROM - at24c16c - Microchip Technology, Inc.
Chandler, AZ, United States
16Kb I2C compatible 2-wire Serial EEPROM
at24c16c
16Kb I2C compatible 2-wire Serial EEPROM at24c16c
The Microchip AT24C16C is a 16Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 2K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 2K x 8 (16 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1, 2, and 3 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Grade 2 Temperature Range: -40°C to 105°C Grade 3 Temperature Range: -40°C to 85°C Qualified for Automotive Applications Factory Programming Available Available in 8-lead PDIP, 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-pad XDFN, 5-lead SOT23, and 8-ball VFBGA

The Microchip AT24C16C is a 16Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 2K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.

Additional Features

    • 2K x 8 (16 Kbit)
    • 2-Wire Serial Interface, I2C Compatible
      • 400 kHz and 1 MHz clock compatibility
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 0.4 mA (Typ), 1 mA (Max)
      • Write current 2 mA (Typ), 3 mA (Max)
      • Standby current 6 uA (Max)
    • Hardware Write-Protect Pin
    • More than 1 million erase/write cycles
    • Data retention > 100 years
    • Extended Temperature Ranges Available (Grade 1, 2, and 3 as defined in AEC-Q100)
      • Grade 1 Temperature Range: -40°C to 125°C
      • Grade 2 Temperature Range: -40°C to 105°C
      • Grade 3 Temperature Range: -40°C to 85°C
    • Qualified for Automotive Applications
    • Factory Programming Available
    • Available in 8-lead PDIP, 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-pad XDFN, 5-lead SOT23, and 8-ball VFBGA
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number at24c16c
Product Name 16Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - 16-4099-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers