EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1018825-AT24C16C-SSH
Packaging: Bulk
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
IC EEPROM 16KBIT I2C 1MHZ 8SOIC Product overview: AT24C16C-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16C-SSHM-B can be used for catalog matching and distributor lookup.
SERIAL EEPROM, 16KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 16KBIT I2C 1MHZ 8SOIC
IC EEPROM 16KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-SOIC
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C16C-SSHM-B-ND | 1018825-AT24C16C-SSHM-B | 352138 | 774-AT24C16C-SSHM-B | 68T4108 | AT24C16C-SSHM-B | AT24C16C-SSHM-B | AT24C16C-SSHM-B |
| Product Name | Memory | Memory - EEPROM - AT24C16C-SSHM-B | EEPROM | 1MHZ Memory IC and Storage Component | Serial Eeprom, 16Kbit, 400Khz, Soic-8; Memory Interface Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 1.7V ~ 5.5V | 1.7 V ~ 5.5 V | -3.3V; 1.7 | Surface Mount | 1.7V ~ 5.5V | |||
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns |