Atmel Corporation Memory - EEPROM - AT24C16AN-10SU-2 AT24C16AN-10SU-2

Description
Manufacturer: Microchip Technology Win Source Part Number: 220706-AT24C16AN-10S U-2 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 4.5μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 220706-AT24C16AN-10S U-2 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 4.5μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C16AN-10SU-2 - 220706-AT24C16AN-10SU-2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C16AN-10SU-2
220706-AT24C16AN-10SU-2
Memory - EEPROM - AT24C16AN-10SU-2 220706-AT24C16AN-10SU-2
Manufacturer: Microchip Technology Win Source Part Number: 220706-AT24C16AN-10S U-2 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 4.5μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 220706-AT24C16AN-10SU-2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 4.5μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Automotive

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-AT24C16AN-10SU-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C16AN-10SU-2
400KHZ Memory IC and Storage Component 774-AT24C16AN-10SU-2
IC EEPROM 16KBIT 400KHZ 8SOIC Product overview: AT24C16AN-10SU-2 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16AN-10SU-2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT 400KHZ 8SOIC Product overview: AT24C16AN-10SU-2 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16AN-10SU-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 220706-AT24C16AN-10SU-2 774-AT24C16AN-10SU-2
Product Name Memory - EEPROM - AT24C16AN-10SU-2 400KHZ Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8863604LX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 30 ns
Density 8 kbits
View Details
Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details