Microchip Technology, Inc. Memory - EEPROM - AT24C16D-XHM-T AT24C16D-XHM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 862023-AT24C16D-XHM- T Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT24C16D Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C16D-XHM-TDKR, 1611-AT24C16D-XHM-TD KR, 1611-AT24C16D-XHM-TD KRINACTIVE, 1611-AT24C16D-XHM-TC T-ND, AT24C16D-XHM-TTR, 1611-AT24C16D-XHM-TT R-ND, 1611-AT24C16D-XHM-TT RINACTIVE, 1611-AT24C16D-XHM-TT R, 1611-AT24C16D-XHM-TC TINACTIVE, AT24C16D-XHM-TCT, 1611-AT24C16D-XHM-TD KR-ND, AT24C16D-XHM-T-ND, 1611-AT24C16D-XHM-TC T
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862023-AT24C16D-XHM- T Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT24C16D Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C16D-XHM-TDKR, 1611-AT24C16D-XHM-TD KR, 1611-AT24C16D-XHM-TD KRINACTIVE, 1611-AT24C16D-XHM-TC T-ND, AT24C16D-XHM-TTR, 1611-AT24C16D-XHM-TT R-ND, 1611-AT24C16D-XHM-TT RINACTIVE, 1611-AT24C16D-XHM-TT R, 1611-AT24C16D-XHM-TC TINACTIVE, AT24C16D-XHM-TCT, 1611-AT24C16D-XHM-TD KR-ND, AT24C16D-XHM-T-ND, 1611-AT24C16D-XHM-TC T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C16D-XHM-T - 862023-AT24C16D-XHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C16D-XHM-T
862023-AT24C16D-XHM-T
Memory - EEPROM - AT24C16D-XHM-T 862023-AT24C16D-XHM-T
Manufacturer: Microchip Technology Win Source Part Number: 862023-AT24C16D-XHM- T Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT24C16D Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C16D-XHM-TDKR, 1611-AT24C16D-XHM-TD KR, 1611-AT24C16D-XHM-TD KRINACTIVE, 1611-AT24C16D-XHM-TC T-ND, AT24C16D-XHM-TTR, 1611-AT24C16D-XHM-TT R-ND, 1611-AT24C16D-XHM-TT RINACTIVE, 1611-AT24C16D-XHM-TT R, 1611-AT24C16D-XHM-TC TINACTIVE, AT24C16D-XHM-TCT, 1611-AT24C16D-XHM-TD KR-ND, AT24C16D-XHM-T-ND, 1611-AT24C16D-XHM-TC T

Manufacturer: Microchip Technology
Win Source Part Number: 862023-AT24C16D-XHM-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT24C16D
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24C16D-XHM-TDKR, 1611-AT24C16D-XHM-TDKR, 1611-AT24C16D-XHM-TDKRINACTIVE, 1611-AT24C16D-XHM-TCT-ND, AT24C16D-XHM-TTR, 1611-AT24C16D-XHM-TTR-ND, 1611-AT24C16D-XHM-TTRINACTIVE, 1611-AT24C16D-XHM-TTR, 1611-AT24C16D-XHM-TCTINACTIVE, AT24C16D-XHM-TCT, 1611-AT24C16D-XHM-TDKR-ND, AT24C16D-XHM-T-ND, 1611-AT24C16D-XHM-TCT

Buy Now Datasheet
Memory - AT24C16D-XHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - AT24C16D-XHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - AT24C16D-XHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C16D-XHM-T
1MHZ Memory IC and Storage Component 774-AT24C16D-XHM-T
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP Product overview: AT24C16D-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16D-XHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP Product overview: AT24C16D-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16D-XHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C16D-XHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C16D-XHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C16D-XHM-T
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site
Memory - AT24C16D-XHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 862023-AT24C16D-XHM-T AT24C16D-XHM-TTR-ND 774-AT24C16D-XHM-T AT24C16D-XHM-T AT24C16D-XHM-T AT24C16D-XHM-T AT24C16D-XHM-T
Product Name Memory - EEPROM - AT24C16D-XHM-T Memory 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 1.7V ~ 3.6V -40degC ~ 85degC (TC) 3.6V; 1.7V ~ 3.6V
Access Time 4500 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 16-2948-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers