Microchip Technology, Inc. Memory AT24C16N-10SC-2.7

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C16N-10SC-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT24C16N-10SC-2.7 - 220725-AT24C16N-10SC-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C16N-10SC-2.7
220725-AT24C16N-10SC-2.7
Memory - EEPROM - AT24C16N-10SC-2.7 220725-AT24C16N-10SC-2.7
Manufacturer: Microchip Technology Win Source Part Number: 220725-AT24C16N-10SC -2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 220725-AT24C16N-10SC-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT24C16N-10SC-2.7
Memory IC and Storage Component 774-AT24C16N-10SC-2.7
IC EEPROM 16KBIT I2C 8SOIC Product overview: AT24C16N-10SC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16N-10SC-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8SOIC Product overview: AT24C16N-10SC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16N-10SC-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C16N-10SC-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C16N-10SC-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C16N-10SC-2.7
Integrated Circuits (ICs) - Memory AT24C16N-10SC-2.7
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C16N-10SC-2.7-ND 220725-AT24C16N-10SC-2.7 774-AT24C16N-10SC-2.7 AT24C16N-10SC-2.7 AT24C16N-10SC-2.7 AT24C16N-10SC-2.7
Product Name Memory Memory - EEPROM - AT24C16N-10SC-2.7 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 1 kbits
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - 2161729 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details