Microchip Technology, Inc. Memory AT24C256-10UI-2.7

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-dBGA (3.81x2.34)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-dBGA (3.81x2.34)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C256-10UI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-dBGA (3.81x2.34)

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-dBGA (3.81x2.34)

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C256-10UI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C256-10UI-2.7
1MHZ Memory IC and Storage Component 774-AT24C256-10UI-2.7
IC EEPROM 256KBIT I2C 1MHZ 8DBGA Product overview: AT24C256-10UI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256-10UI-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8DBGA Product overview: AT24C256-10UI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256-10UI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C256-10UI-2.7 - 078636-AT24C256-10UI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C256-10UI-2.7
078636-AT24C256-10UI-2.7
Memory - EEPROM - AT24C256-10UI-2.7 078636-AT24C256-10UI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 078636-AT24C256-10UI -2.7 Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-dBGA (3.73x2.35) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078636-AT24C256-10UI-2.7
Packaging: Tray
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-dBGA (3.73x2.35)
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C256-10UI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C256-10UI-2.7
Integrated Circuits (ICs) - Memory AT24C256-10UI-2.7
IC EEPROM 256KBIT I2C 1MHZ 8DBGA

IC EEPROM 256KBIT I2C 1MHZ 8DBGA

Supplier's Site
IC EEPROM 256KBIT I2C 1MHZ 8DBGA

IC EEPROM 256KBIT I2C 1MHZ 8DBGA

Supplier's Site Datasheet
Memory - AT24C256-10UI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-dBGA (3.81x2.34)

EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-dBGA (3.81x2.34)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C256-10UI-2.7-ND 774-AT24C256-10UI-2.7 078636-AT24C256-10UI-2.7 AT24C256-10UI-2.7 AT24C256-10UI-2.7 AT24C256-10UI-2.7
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C256-10UI-2.7 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFBGA BGA; Tray BGA; 8-dBGA (3.73x2.35) BGA BGA; 8-VFBGA
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memory - 28375834 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C02LI-GA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details