IC EEPROM 512KBIT I2C 8TSSOP Product overview: AT24C512C-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-XHM-T can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 102332-AT24C512C-XHM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 900ns
Family Name: AT24C512C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): M24512-WDW6TG/AB; M24512-WDW6; M24512-WDW6P/K; M24512-WDW6P/AB;
Introduction Date: May 01, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 512KBIT I2C 8TSSOP
IC EEPROM 512KBIT I2C 8TSSOP
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-TSSOP
512Kbit I2C TSSOP-8 EEPROM ROHS
IC EEPROM 512KBIT I2C 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C512C-XHM-T | 102332-AT24C512C-XHM-T | AT24C512C-XHM-TTR-ND | AT24C512C-XHM-T | AT24C512C-XHM-T | AT24C512C-XHM-T | AT24C512C-XHM-T | AT24C512C-XHM-T |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - AT24C512C-XHM-T | Memory | Memory | Memory | Memory | Memory >> EEPROM | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Access Time | 450 ns | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 100 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits |