Microchip Technology, Inc. Memory - AT24C164-10SU-2.7 AT24C164-10SU-2.7

Description
Manufacturer: Atmel Win Source Part Number: 1147874-AT24C164-10S U-2.7 Family Name: AT24C164 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): X24165S8I-2.7; X24165S8I-2.7T1; X24165SM-2.7; X24165SI-2.7; Introduction Date: December 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1147874-AT24C164-10S U-2.7 Family Name: AT24C164 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): X24165S8I-2.7; X24165S8I-2.7T1; X24165SM-2.7; X24165SI-2.7; Introduction Date: December 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C164-10SU-2.7 - 1147874-AT24C164-10SU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT24C164-10SU-2.7
1147874-AT24C164-10SU-2.7
Memory - AT24C164-10SU-2.7 1147874-AT24C164-10SU-2.7
Manufacturer: Atmel Win Source Part Number: 1147874-AT24C164-10S U-2.7 Family Name: AT24C164 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): X24165S8I-2.7; X24165S8I-2.7T1; X24165SM-2.7; X24165SI-2.7; Introduction Date: December 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Atmel
Win Source Part Number: 1147874-AT24C164-10SU-2.7
Family Name: AT24C164
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): X24165S8I-2.7; X24165S8I-2.7T1; X24165SM-2.7; X24165SI-2.7;
Introduction Date: December 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now
Memory - AT24C164-10SU-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory IC and Storage Component - 774-AT24C164-10SU-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT24C164-10SU-2.7
Memory IC and Storage Component 774-AT24C164-10SU-2.7
IC EEPROM 16KBIT I2C 8SOIC Product overview: AT24C164-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C164-10SU-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8SOIC Product overview: AT24C164-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C164-10SU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C164-10SU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C164-10SU-2.7
Integrated Circuits (ICs) - Memory AT24C164-10SU-2.7
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site
Memory - AT24C164-10SU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1147874-AT24C164-10SU-2.7 AT24C164-10SU-2.7-ND 774-AT24C164-10SU-2.7 AT24C164-10SU-2.7 AT24C164-10SU-2.7 AT24C164-10SU-2.7 AT24C164-10SU-2.7
Product Name Memory - AT24C164-10SU-2.7 Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 54F189LLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - EEPROM - AT93C56A-SQ27U5 - 862216-AT93C56A-SQ27U5 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
2 suppliers