Microchip Technology, Inc. Memory AT24C32A-10TU-1.8

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C32A-10TU-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT24C32A-10TU-1.8
Memory IC and Storage Component 774-AT24C32A-10TU-1.8
IC EEPROM 32KBIT I2C 8TSSOP Product overview: AT24C32A-10TU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32A-10TU-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 8TSSOP Product overview: AT24C32A-10TU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32A-10TU-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - AT24C32A-10TU-1.8 - 108574-AT24C32A-10TU-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C32A-10TU-1.8
108574-AT24C32A-10TU-1.8
Memory - EEPROM - AT24C32A-10TU-1.8 108574-AT24C32A-10TU-1.8
Manufacturer: Microchip Technology Win Source Part Number: 108574-AT24C32A-10TU -1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 108574-AT24C32A-10TU-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C32A-10TU-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C32A-10TU-1.8
Integrated Circuits (ICs) - Memory AT24C32A-10TU-1.8
IC EEPROM 32KBIT I2C 8TSSOP

IC EEPROM 32KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 32KBIT I2C 8TSSOP

IC EEPROM 32KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - AT24C32A-10TU-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C32A-10TU-1.8-ND 774-AT24C32A-10TU-1.8 108574-AT24C32A-10TU-1.8 AT24C32A-10TU-1.8 AT24C32A-10TU-1.8 AT24C32A-10TU-1.8
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT24C32A-10TU-1.8 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; Tube SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9021982 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT25320AN-SQ27T7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 32 kbits
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers