Microchip Technology, Inc. Memory AT24C08C-STUM-T

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C08C-STUM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24C08C-STUM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24C08C-STUM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
EEPROM - 2395566 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2395566
EEPROM 2395566
1MHz, Ind Temp, 5-SOT23

1MHz, Ind Temp, 5-SOT23

Supplier's Site
EEPROM - 2395566P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2395566P
EEPROM 2395566P
1MHz, Ind Temp, 5-SOT23

1MHz, Ind Temp, 5-SOT23

Supplier's Site
EEPROM - 2395565 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2395565
EEPROM 2395565
1MHz, Ind Temp, 5-SOT23

1MHz, Ind Temp, 5-SOT23

Supplier's Site
Memory - EEPROM - AT24C08C-STUM-T - 850252-AT24C08C-STUM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C08C-STUM-T
850252-AT24C08C-STUM-T
Memory - EEPROM - AT24C08C-STUM-T 850252-AT24C08C-STUM-T
Manufacturer: Microchip Technology Win Source Part Number: 850252-AT24C08C-STUM -T Features: Memory IC 1 MHz 550 ns Package: Reel - TR Family Name: AT24C08 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C08C-STUM-TCT, AT24C08C-STUM-TDKR, AT24C08C-STUM-TTR, AT24C08CSTUMT

Manufacturer: Microchip Technology
Win Source Part Number: 850252-AT24C08C-STUM-T
Features: Memory IC 1 MHz 550 ns
Package: Reel - TR
Family Name: AT24C08
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24C08C-STUM-TCT, AT24C08C-STUM-TDKR, AT24C08C-STUM-TTR, AT24C08CSTUMT

Buy Now Datasheet
1MHZ SOT23 Memory IC and Storage Component - 774-AT24C08C-STUM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ SOT23 Memory IC and Storage Component
774-AT24C08C-STUM-T
1MHZ SOT23 Memory IC and Storage Component 774-AT24C08C-STUM-T
IC EEPROM 8KBIT I2C 1MHZ SOT23-5 Product overview: AT24C08C-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08C-STUM-T can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 1MHZ SOT23-5 Product overview: AT24C08C-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08C-STUM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C08C-STUM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns SOT-23-5

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 8KBIT I2C 1MHZ SOT23-5

IC EEPROM 8KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C08C-STUM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C08C-STUM-T
Integrated Circuits (ICs) - Memory - Memory AT24C08C-STUM-T
IC EEPROM 8KBIT I2C 1MHZ SOT23-5

IC EEPROM 8KBIT I2C 1MHZ SOT23-5

Supplier's Site
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 51AH8119 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
51AH8119
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 51AH8119
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ SOT23-5

IC EEPROM 8KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C08C-STUM-TCT-ND 2395566 850252-AT24C08C-STUM-T 774-AT24C08C-STUM-T AT24C08C-STUM-T AT24C08C-STUM-T AT24C08C-STUM-T 51AH8119 AT24C08C-STUM-T
Product Name Memory EEPROM Memory - EEPROM - AT24C08C-STUM-T 1MHZ SOT23 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 TSOT-23
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V SOT-23-5
Density 64 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S185APC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details