Microchip Technology, Inc. Memory - EEPROM - AT24C16C-SSHM-T AT24C16C-SSHM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 097115-AT24C16C-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 550ns Family Name: AT24C16C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24C16-MN3T; CAT24WC164WE-1.8; R1EX24016ASAS0G#U0; Introduction Date: September 06, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 097115-AT24C16C-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 550ns Family Name: AT24C16C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24C16-MN3T; CAT24WC164WE-1.8; R1EX24016ASAS0G#U0; Introduction Date: September 06, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C16C-SSHM-T - 097115-AT24C16C-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C16C-SSHM-T
097115-AT24C16C-SSHM-T
Memory - EEPROM - AT24C16C-SSHM-T 097115-AT24C16C-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 097115-AT24C16C-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 550ns Family Name: AT24C16C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24C16-MN3T; CAT24WC164WE-1.8; R1EX24016ASAS0G#U0; Introduction Date: September 06, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 097115-AT24C16C-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 550ns
Family Name: AT24C16C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): M24C16-MN3T; CAT24WC164WE-1.8; R1EX24016ASAS0G#U0;
Introduction Date: September 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C16C-SSHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C16C-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24C16C-SSHM-T
IC EEPROM 16KBIT I2C 1MHZ 8SOIC Product overview: AT24C16C-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16C-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 1MHZ 8SOIC Product overview: AT24C16C-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16C-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C16C-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C16C-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C16C-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
EEPROM - 1975426 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975426
EEPROM 1975426
Microchip Technology, AT24C16C-SSHM-T

Microchip Technology, AT24C16C-SSHM-T

Supplier's Site
EEPROM - 1975427 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975427
EEPROM 1975427
Microchip Technology, AT24C16C-SSHM-T

Microchip Technology, AT24C16C-SSHM-T

Supplier's Site
EEPROM - 1975427P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975427P
EEPROM 1975427P
Microchip Technology, AT24C16C-SSHM-T

Microchip Technology, AT24C16C-SSHM-T

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AT24C16C-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C16C-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C16C-SSHM-T
IC EEPROM 16KBIT I2C 1MHZ 8SOIC

IC EEPROM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 16KBIT I2C 1MHZ 8SOIC

IC EEPROM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8SOIC

IC EEPROM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory >> EEPROM - AT24C16C-SSHM-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
AT24C16C-SSHM-T
Memory >> EEPROM AT24C16C-SSHM-T
16Kbit I2C SOIC-8 EEPROM ROHS

16Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip - 46X9887 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip
46X9887
Serial Eeprom, 16Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip 46X9887
SERIAL EEPROM, 16KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT24C16C-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 097115-AT24C16C-SSHM-T 774-AT24C16C-SSHM-T AT24C16C-SSHM-TTR-ND 1975426 1975427P AT24C16C-SSHM-T AT24C16C-SSHM-T AT24C16C-SSHM-T AT24C16C-SSHM-T 46X9887 AT24C16C-SSHM-T
Product Name Memory - EEPROM - AT24C16C-SSHM-T 1MHZ Memory IC and Storage Component Memory EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory >> EEPROM Serial Eeprom, 16Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V 1.7V~5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C16LI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details