Microchip Technology, Inc. Memory AT24C256W-10SI-2.7

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C256W-10SI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT24C256W-10SI-2.7 - 115324-AT24C256W-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C256W-10SI-2.7
115324-AT24C256W-10SI-2.7
Memory - EEPROM - AT24C256W-10SI-2.7 115324-AT24C256W-10SI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 115324-AT24C256W-10S I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 115324-AT24C256W-10SI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C256W-10SI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C256W-10SI-2.7
1MHZ Memory IC and Storage Component 774-AT24C256W-10SI-2.7
IC EEPROM 256KBIT I2C 1MHZ 8SOIC Product overview: AT24C256W-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256W-10SI-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8SOIC Product overview: AT24C256W-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256W-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C256W-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C256W-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C256W-10SI-2.7
Integrated Circuits (ICs) - Memory AT24C256W-10SI-2.7
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C256W-10SI2.7-ND 115324-AT24C256W-10SI-2.7 774-AT24C256W-10SI-2.7 AT24C256W-10SI-2.7 AT24C256W-10SI-2.7 AT24C256W-10SI-2.7 AT24C256W-10SI-2.7
Product Name Memory Memory - EEPROM - AT24C256W-10SI-2.7 1MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC SOIC; Tube SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC
Supply Voltage 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NM27C040Q170 - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Memory - AT24C04BN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 4 kbits
View Details