Microchip Technology, Inc. Memory AT24C128W-10SI-1.8

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C128W-10SI1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT24C128W-10SI-1.8 - 078621-AT24C128W-10SI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C128W-10SI-1.8
078621-AT24C128W-10SI-1.8
Memory - EEPROM - AT24C128W-10SI-1.8 078621-AT24C128W-10SI-1.8
Manufacturer: Microchip Technology Win Source Part Number: 078621-AT24C128W-10S I-1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078621-AT24C128W-10SI-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT24C128W-10SI-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT24C128W-10SI-1.8
Memory IC and Storage Component 774-AT24C128W-10SI-1.8
IC EEPROM 128KBIT I2C 8SOIC Product overview: AT24C128W-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128W-10SI-1 .8 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 8SOIC Product overview: AT24C128W-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128W-10SI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C128W-10SI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C128W-10SI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C128W-10SI-1.8
Integrated Circuits (ICs) - Memory AT24C128W-10SI-1.8
IC EEPROM 128KBIT I2C 8SOIC

IC EEPROM 128KBIT I2C 8SOIC

Supplier's Site
IC EEPROM 128KBIT I2C 8SOIC

IC EEPROM 128KBIT I2C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C128W-10SI1.8-ND 078621-AT24C128W-10SI-1.8 774-AT24C128W-10SI-1.8 AT24C128W-10SI-1.8 AT24C128W-10SI-1.8 AT24C128W-10SI-1.8
Product Name Memory Memory - EEPROM - AT24C128W-10SI-1.8 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC SOIC; Tube SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Supply Voltage 1.8V ~ 3.6V 1.8 V ~ 3.6 V 3.6V; 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8854102FA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 60 ns
Density 2 kbits
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 16-3446-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details