IC EEPROM 32KBIT I2C 1MHZ 8UDFN Product overview: AT24C32E-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32E-MAHM-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 911812-AT24C32E-MAHM
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-UDFN (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT24C32E
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-AT24C32E-MAHM-T
IC EEPROM 32KBIT I2C 1MHZ 8UDFN
IC EEPROM 32KBIT I2C 1MHZ 8UDFN
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)
IC EEPROM 32KBIT I2C 1MHZ 8UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C32E-MAHM-T | AT24C32E-MAHM-TDKR-ND | 911812-AT24C32E-MAHM-T | AT24C32E-MAHM-T | AT24C32E-MAHM-T | AT24C32E-MAHM-T | AT24C32E-MAHM-T |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT24C32E-MAHM-T | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | |||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32 kbits | 32 kbits | 32 kbits | 32 kbits | 32 kbits |