Manufacturer: Microchip Technology
Win Source Part Number: 862025-AT24C32D-XPD-
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 900 ns 8-TSSOP
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: AT24C32
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP Product overview: AT24C32D-XPD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32D-XPD-T can be used for catalog matching and distributor lookup.
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 32Kbit I²C 1 MHz 900 ns 8-TSSOP
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 862025-AT24C32D-XPD-T | 774-AT24C32D-XPD-T | AT24C32D-XPD-T | AT24C32D-XPD-T | AT24C32D-XPD-T | AT24C32D-XPD-T |
| Product Name | Memory - EEPROM - AT24C32D-XPD-T | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Data Retention | 100 years |