The AT24C08C-STPD-TVAO is an 8Kbit EEPROM memory device from Quarktwin Technology Ltd., designed for automotive applications. It features a 2-wire I²C serial interface and operates within a voltage range of 2.5V to 5.5V for Grade 1, and 1.7V to 5.5V for Grades 2 and 3. The device supports an extended temperature range of -40°C to 125°C for Grade 1, making it suitable for harsh environments. This memory chip is organized as 1,024 words of 8 bits each and allows for partial page writes, with an 8-byte page write mode. It has a self-timed write cycle time of a maximum of 5ms and offers high reliability with an endurance of 1,000,000 write cycles and a data retention period of up to 100 years. The AT24C08C is available in multiple package options, including 8-lead JEDEC SOIC, 8-lead TSSOP, and 8-pad UDFN, providing flexibility for various design requirements.
IC EEPROM 8KBIT I2C TSOT23-5
IC EEPROM 8KBIT I2C TSOT23-5
EEPROM Memory IC 8Kbit I²C 1 MHz 900 ns TSOT-23-5
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C08C-STPD-TVAO | AT24C08C-STPD-TVAO | AT24C08C-STPD-TVAO |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | |
| Density | 8 kbits | 8 kbits | 8 kbits |
| Data Rate | 1 MHz |