IC EEPROM 8KBIT I2C 1MHZ 8TSSOP Product overview: AT24C08D-XHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-XHM-B can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-TSSOP
Win Source Part Number: 1134898-AT24C08D-XHM
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 4.5 µs
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 1611-AT24C08D-XHM-BI
Base Product Number: AT24C08
EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 8-TSSOP
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C08D-XHM-B | AT24C08D-XHM-B-ND | 1134898-AT24C08D-XHM-B | AT24C08D-XHM-B | AT24C08D-XHM-B | AT24C08D-XHM-B |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 4500 ns | 4500 ns | 4500 ns | 4500 ns | ||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits |