Microchip Technology, Inc. Memory AT24C512C1-10CC-2.7

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-LAP (8x5)
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-LAP (8x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C512C110CC2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-LAP (8x5)

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-LAP (8x5)

Buy Now Datasheet
Memory - AT24C512C1-10CC-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-LAP (8x5)

EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-LAP (8x5)

Buy Now Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8LAP

IC EEPROM 512KBIT I2C 1MHZ 8LAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C512C1-10CC-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C512C1-10CC-2.7
Integrated Circuits (ICs) - Memory AT24C512C1-10CC-2.7
IC EEPROM 512KBIT I2C 1MHZ 8LAP

IC EEPROM 512KBIT I2C 1MHZ 8LAP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C512C110CC2.7-ND AT24C512C1-10CC-2.7 AT24C512C1-10CC-2.7 AT24C512C1-10CC-2.7
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 8-TDFN 8-TDFN
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 580536-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details