EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-TSSOP
SERIAL EEPROM, 1MBIT, 1MHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C1024B-TH25-TTR-ND | 28X3317 | AT24C1024B-TH25-T | AT24C1024B-TH25-T | AT24C1024B-TH25-T |
| Product Name | Memory | Serial Eeprom, 1Mbit, 1Mhz, Tssop-8; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V |