Microchip Technology, Inc. 5.5V 1 MHz TSSOP Memory IC and Storage Component AT24C512C-XHMEU-T

Description
I²C™ Serial EEPROM, 1.7 to 5.5V, 1 MHz, -40 to 85°C, TSSOP-8, RoHS Product overview: AT24C512C-XHMEU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1 MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, 1 MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-XHMEU- T can be used for catalog matching and distributor lookup.
Request a Quote
Description
I²C™ Serial EEPROM, 1.7 to 5.5V, 1 MHz, -40 to 85°C, TSSOP-8, RoHS Product overview: AT24C512C-XHMEU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1 MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, 1 MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-XHMEU- T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.5V 1 MHz TSSOP Memory IC and Storage Component - 774-AT24C512C-XHMEU-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 1 MHz TSSOP Memory IC and Storage Component
774-AT24C512C-XHMEU-T
5.5V 1 MHz TSSOP Memory IC and Storage Component 774-AT24C512C-XHMEU-T
I²C™ Serial EEPROM, 1.7 to 5.5V, 1 MHz, -40 to 85°C, TSSOP-8, RoHS Product overview: AT24C512C-XHMEU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1 MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, 1 MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-XHMEU- T can be used for catalog matching and distributor lookup.

I²C™ Serial EEPROM, 1.7 to 5.5V, 1 MHz, -40 to 85°C, TSSOP-8, RoHS Product overview: AT24C512C-XHMEU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1 MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, 1 MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-XHMEU-T can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - AT24C512C-XHMEU-T - 1113447-AT24C512C-XHMEU-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C512C-XHMEU-T
1113447-AT24C512C-XHMEU-T
Memory - EEPROM - AT24C512C-XHMEU-T 1113447-AT24C512C-XHMEU-T
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113447-AT24C512C-XH MEU-T Categories: EEPROM Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113447-AT24C512C-XHMEU-T
Categories: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AT24C512C-XHMEU-T 1113447-AT24C512C-XHMEU-T
Product Name 5.5V 1 MHz TSSOP Memory IC and Storage Component Memory - EEPROM - AT24C512C-XHMEU-T
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
FIFOs Memory - MPD23698RHA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - AT25128AN-SQ27V4 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 128 kbits
View Details