Microchip Technology, Inc. Memory AT24C512C-SHD-T

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C512C-SHD-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C512C-SHD-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C512C-SHD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT24C512C-SHD-T - 010280-AT24C512C-SHD-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C512C-SHD-T
010280-AT24C512C-SHD-T
Memory - EEPROM - AT24C512C-SHD-T 010280-AT24C512C-SHD-T
Manufacturer: Microchip Technology Win Source Part Number: 010280-AT24C512C-SHD -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010280-AT24C512C-SHD-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C512C-SHD-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C512C-SHD-T
1MHZ Memory IC and Storage Component 774-AT24C512C-SHD-T
IC EEPROM 512KBIT I2C 1MHZ 8SOIJ Product overview: AT24C512C-SHD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-SHD-T can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8SOIJ Product overview: AT24C512C-SHD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-SHD-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C512C-SHD-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C512C-SHD-T
Integrated Circuits (ICs) - Memory - Memory AT24C512C-SHD-T
IC EEPROM 512KBIT I2C 1MHZ 8SOIJ

IC EEPROM 512KBIT I2C 1MHZ 8SOIJ

Supplier's Site
Memory - AT24C512C-SHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-SOIJ

EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-SOIJ

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C512C-SHD-TCT-ND 010280-AT24C512C-SHD-T 774-AT24C512C-SHD-T AT24C512C-SHD-T AT24C512C-SHD-T AT24C512C-SHD-T AT24C512C-SHD-T
Product Name Memory Memory - EEPROM - AT24C512C-SHD-T 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Access Time 550 ns 450 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details