EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-dBGA (5.21x3.4)
IC EEPROM 512KBIT I2C 8DBGA
IC EEPROM 512KBIT I2C 8DBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C512-10UI-1.8 | AT24C512-10UI-1.8 | AT24C512-10UI-1.8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512 kbits | 512 kbits | 512 kbits |