Microchip Technology, Inc. Memory - EEPROM - AT24C08D-UUM0B-T AT24C08D-UUM0B-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 801861-AT24C08D-UUM0 B-T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Access Time: 4.5μs Supplier Device Package: 4-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 4-XFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 3.6V Part Number Series: AT24C08
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 801861-AT24C08D-UUM0 B-T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Access Time: 4.5μs Supplier Device Package: 4-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 4-XFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 3.6V Part Number Series: AT24C08
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT24C08D-UUM0B-T is an 8-Kbit (1,024 x 8) I²C-compatible serial EEPROM designed for low-voltage operation, with a supply voltage range of 1.7V to 3.6V. It supports multiple I²C communication speeds, including 100 kHz in standard mode, 400 kHz in fast mode, and 1 MHz in fast mode plus, which operates at 2.5V to 3.6V. The device is suitable for industrial applications, operating within a temperature range of -40°C to +85°C. This EEPROM features a write-protect pin for hardware data protection, ultra-low active current consumption of 1 mA maximum, and standby current of 0.8 OºA maximum. It supports a 16-byte page write mode, allowing partial page writes, and offers both random and sequential read modes. The write cycle is self-timed, with a maximum duration of 5 ms. The device boasts high reliability with an endurance of 1,000,000 write cycles and data retention of up to 100 years. Additionally, it is available in various package options, including 8-lead PDIP, SOIC, SOT23, TSSOP, UDFN, VFBGA, and WLCSP. The product is also compliant with RoHS standards, ensuring it is lead-free and halide-free.

Datasheet Summary
Powered by GS/AI

The AT24C08D-UUM0B-T is an 8-Kbit (1,024 x 8) I²C-compatible serial EEPROM designed for low-voltage operation, with a supply voltage range of 1.7V to 3.6V. It supports multiple I²C communication speeds, including 100 kHz in standard mode, 400 kHz in fast mode, and 1 MHz in fast mode plus, which operates at 2.5V to 3.6V. The device is suitable for industrial applications, operating within a temperature range of -40°C to +85°C. This EEPROM features a write-protect pin for hardware data protection, ultra-low active current consumption of 1 mA maximum, and standby current of 0.8 OºA maximum. It supports a 16-byte page write mode, allowing partial page writes, and offers both random and sequential read modes. The write cycle is self-timed, with a maximum duration of 5 ms. The device boasts high reliability with an endurance of 1,000,000 write cycles and data retention of up to 100 years. Additionally, it is available in various package options, including 8-lead PDIP, SOIC, SOT23, TSSOP, UDFN, VFBGA, and WLCSP. The product is also compliant with RoHS standards, ensuring it is lead-free and halide-free.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C08D-UUM0B-T - 801861-AT24C08D-UUM0B-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C08D-UUM0B-T
801861-AT24C08D-UUM0B-T
Memory - EEPROM - AT24C08D-UUM0B-T 801861-AT24C08D-UUM0B-T
Manufacturer: Microchip Technology Win Source Part Number: 801861-AT24C08D-UUM0 B-T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Access Time: 4.5μs Supplier Device Package: 4-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 4-XFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 3.6V Part Number Series: AT24C08

Manufacturer: Microchip Technology
Win Source Part Number: 801861-AT24C08D-UUM0B-T
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 4.5μs
Supplier Device Package: 4-WLCSP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 4-XFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 3.6V
Part Number Series: AT24C08

Buy Now
1MHZ Memory IC and Storage Component - 774-AT24C08D-UUM0B-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C08D-UUM0B-T
1MHZ Memory IC and Storage Component 774-AT24C08D-UUM0B-T
IC EEPROM 8KBIT I2C 1MHZ 4WLCSP Product overview: AT24C08D-UUM0B-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-UUM0B-T can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 1MHZ 4WLCSP Product overview: AT24C08D-UUM0B-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-UUM0B-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C08D-UUM0B-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 4-WLCSP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 4-WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C08D-UUM0B-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C08D-UUM0B-T
Integrated Circuits (ICs) - Memory AT24C08D-UUM0B-T
IC EEPROM 8KBIT I2C 1MHZ 4WLCSP

IC EEPROM 8KBIT I2C 1MHZ 4WLCSP

Supplier's Site
IC EEPROM 8KBIT I2C 1MHZ 4WLCSP

IC EEPROM 8KBIT I2C 1MHZ 4WLCSP

Supplier's Site Datasheet
Memory - AT24C08D-UUM0B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 4-WLCSP

EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 4-WLCSP

Buy Now Datasheet
Memory - AT24C08D-UUM0B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 4-WLCSP

EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 4-WLCSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 801861-AT24C08D-UUM0B-T 774-AT24C08D-UUM0B-T AT24C08D-UUM0B-T-ND AT24C08D-UUM0B-T AT24C08D-UUM0B-T AT24C08D-UUM0B-T
Product Name Memory - EEPROM - AT24C08D-UUM0B-T 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 4500 ns 4500 ns 4500 ns 4500 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - EEPROM - 5962-3826701MXAC7200 - 907565-5962-3826701MXAC7200 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details