Atmel Corporation Memory - EEPROM - AT24C32D-MAHM-T AT24C32D-MAHM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1018853-AT24C32D-MAH M-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 550ns Family Name: AT24C32D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24C32-FMB3P/K; M24C32-DFMB3P/P; M24C32-DFMB3TP/K; Introduction Date: December 02, 1997 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1018853-AT24C32D-MAH M-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 550ns Family Name: AT24C32D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24C32-FMB3P/K; M24C32-DFMB3P/P; M24C32-DFMB3TP/K; Introduction Date: December 02, 1997 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C32D-MAHM-T - 1018853-AT24C32D-MAHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C32D-MAHM-T
1018853-AT24C32D-MAHM-T
Memory - EEPROM - AT24C32D-MAHM-T 1018853-AT24C32D-MAHM-T
Manufacturer: Microchip Technology Win Source Part Number: 1018853-AT24C32D-MAH M-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 550ns Family Name: AT24C32D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24C32-FMB3P/K; M24C32-DFMB3P/P; M24C32-DFMB3TP/K; Introduction Date: December 02, 1997 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1018853-AT24C32D-MAHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 550ns
Family Name: AT24C32D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-Mini Map (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): M24C32-FMB3P/K; M24C32-DFMB3P/P; M24C32-DFMB3TP/K;
Introduction Date: December 02, 1997
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory IC and Storage Component - 774-AT24C32D-MAHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT24C32D-MAHM-T
Memory IC and Storage Component 774-AT24C32D-MAHM-T
IC EEPROM 32KBIT I2C 8MINI MAP Product overview: AT24C32D-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32D-MAHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 8MINI MAP Product overview: AT24C32D-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32D-MAHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C32D-MAHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT24C32D-MAHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT24C32D-MAHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT24C32D-MAHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

EEPROM Memory IC 32Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT24C32D-MAHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

EEPROM Memory IC 32Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

Buy Now Datasheet
IC EEPROM 32KBIT I2C 8MINI MAP

IC EEPROM 32KBIT I2C 8MINI MAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C32D-MAHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C32D-MAHM-T
Integrated Circuits (ICs) - Memory AT24C32D-MAHM-T
AT24C32 - EEPROM, 4KX8, SERIAL

AT24C32 - EEPROM, 4KX8, SERIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1018853-AT24C32D-MAHM-T 774-AT24C32D-MAHM-T AT24C32D-MAHM-TCT-ND AT24C32D-MAHM-T AT24C32D-MAHM-T AT24C32D-MAHM-T
Product Name Memory - EEPROM - AT24C32D-MAHM-T Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-Mini Map (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory IC and Storage Component - 736-DP8422V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 4347553 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers