2.5-5.5V, 1MHz, Ind Temp, 8-SOIC-W
2.5-5.5V, 1MHz, Ind Temp, 8-SOIC-W
2.5-5.5V, 1MHz, Ind Temp, 8-SOIC-W
IC EEPROM 512KBIT I2C 1MHZ 8SOIJ Product overview: AT24C512C-SHD-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-SHD-B can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 039292-AT24C512C-SHD
Packaging: Bulk
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC
IC EEPROM 512KBIT I2C 1MHZ 8SOIC
SERIAL EEPROM, 512KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 512KBIT I2C 1MHZ 8SOIJ
EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-SOIJ
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2368813 | 774-AT24C512C-SHD-B | 039292-AT24C512C-SHD-B | AT24C512C-SHD-B-ND | AT24C512C-SHD-B | 68T4124 | AT24C512C-SHD-B | AT24C512C-SHD-B |
| Product Name | EEPROM | 1MHZ Memory IC and Storage Component | Memory - EEPROM - AT24C512C-SHD-B | Memory | Memory | Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Density | 4096 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | ||
| Pins | 8 | 8 | 8 | |||||
| Access Time | 450 ns | 550 ns | 550 ns | 550 ns | ||||
| Data Retention | 100 years |