IC EEPROM 512KBIT I2C 8SOIC Product overview: AT24C512W-10SU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512W-10SU-1
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC
Manufacturer: Atmel
Win Source Part Number: 1147912-AT24C512W-10
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 512KBIT I2C 8SOIC
IC EEPROM 512KBIT I2C 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C512W-10SU-1.8 | AT24C512W-10SU-1.8-ND | 1147912-AT24C512W-10SU-1.8 | AT24C512W-10SU-1.8 | AT24C512W-10SU-1.8 | AT24C512W-10SU-1.8 |
| Product Name | Memory IC and Storage Component | Memory | Memory - AT24C512W-10SU-1.8 | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Cycle Time | 1.00E7 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |