IC EEPROM 512KBIT I2C 1MHZ 8SOIC Product overview: AT24C512BW-SH25-T from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512BW-SH25-
EEPROM, 64KX8, Serial, CMOS, PDSO8
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 078651-AT24C512BW-SH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-SOIC
EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-SOIC
IC EEPROM 512KBIT I2C 1MHZ 8SOIC
IC EEPROM 512KBIT I2C 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C512BW-SH25-T | AT24C512BW-SH25-T | AT24C512BW-SH25-T-ND | 078651-AT24C512BW-SH25-T | AT24C512BW-SH25-T | AT24C512BW-SH25-T | AT24C512BW-SH25-T |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT24C512BW-SH25-T | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; Bulk | SOIC; SOIC8 | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) |