Microchip Technology, Inc. Memory - EEPROM - AT24C1024B-TH25-B AT24C1024B-TH25-B

Description
Manufacturer: Microchip Technology Win Source Part Number: 1018795-AT24C1024B-T H25-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1018795-AT24C1024B-T H25-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C1024B-TH25-B - 1018795-AT24C1024B-TH25-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C1024B-TH25-B
1018795-AT24C1024B-TH25-B
Memory - EEPROM - AT24C1024B-TH25-B 1018795-AT24C1024B-TH25-B
Manufacturer: Microchip Technology Win Source Part Number: 1018795-AT24C1024B-T H25-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018795-AT24C1024B-TH25-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C1024B-TH25-B
1MHZ Memory IC and Storage Component 774-AT24C1024B-TH25-B
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP Product overview: AT24C1024B-TH25-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C1024B-TH25- B can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP Product overview: AT24C1024B-TH25-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C1024B-TH25-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C1024B-TH25-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24C1024B-TH25-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-TSSOP

EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C1024B-TH25-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C1024B-TH25-B
Integrated Circuits (ICs) - Memory AT24C1024B-TH25-B
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1018795-AT24C1024B-TH25-B 774-AT24C1024B-TH25-B AT24C1024B-TH25-B-ND AT24C1024B-TH25-B AT24C1024B-TH25-B AT24C1024B-TH25-B AT24C1024B-TH25-B
Product Name Memory - EEPROM - AT24C1024B-TH25-B 1MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; Tube TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP 8-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details