Manufacturer: Microchip Technology
Win Source Part Number: 1018876-AT24C512C-XH
Packaging: Bulk
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-TSSOP
IC EEPROM 512KBIT I2C 8TSSOP Product overview: AT24C512C-XHD-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-XHD-B can be used for catalog matching and distributor lookup.
IC EEPROM 512KBIT I2C 8TSSOP
IC EEPROM 512KBIT I2C 8TSSOP
EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 512KBIT I2C 8TSSOP
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 352139 | 1018876-AT24C512C-XHD-B | AT24C512C-XHD-B-ND | 774-AT24C512C-XHD-B | AT24C512C-XHD-B | AT24C512C-XHD-B | AT24C512C-XHD-B | AT24C512C-XHD-B |
| Product Name | EEPROM | Memory - EEPROM - AT24C512C-XHD-B | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Density | 4096 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | ||
| Package Type | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Pins | 8 | 8 | ||||||
| Access Time | 550 ns | 450 ns | 550 ns | 550 ns | 550 ns |