Microchip Technology, Inc. Memory AT24C21-10SC-2.5

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C21-10SC-2.5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT24C21-10SC-2.5 - 220733-AT24C21-10SC-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C21-10SC-2.5
220733-AT24C21-10SC-2.5
Memory - EEPROM - AT24C21-10SC-2.5 220733-AT24C21-10SC-2.5
Manufacturer: Microchip Technology Win Source Part Number: 220733-AT24C21-10SC- 2.5 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 3.5μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 220733-AT24C21-10SC-2.5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 3.5μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100KHZ Memory IC and Storage Component
774-AT24C21-10SC-2.5
100KHZ Memory IC and Storage Component 774-AT24C21-10SC-2.5
IC EEPROM 1KBIT I2C 100KHZ 8SOIC Product overview: AT24C21-10SC-2.5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C21-10SC-2.5 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 100KHZ 8SOIC Product overview: AT24C21-10SC-2.5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C21-10SC-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 100KHZ 8SOIC

IC EEPROM 1KBIT I2C 100KHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C21-10SC-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C21-10SC-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C21-10SC-2.5
Integrated Circuits (ICs) - Memory AT24C21-10SC-2.5
IC EEPROM 1KBIT I2C 100KHZ 8SOIC

IC EEPROM 1KBIT I2C 100KHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C21-10SC-2.5-ND 220733-AT24C21-10SC-2.5 774-AT24C21-10SC-2.5 AT24C21-10SC-2.5 AT24C21-10SC-2.5 AT24C21-10SC-2.5
Product Name Memory Memory - EEPROM - AT24C21-10SC-2.5 100KHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details