Microchip Technology, Inc. Memory AT24C512BY7-YH-T

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-UDFN (6x4.9)
Request a Quote
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-UDFN (6x4.9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT24C512BY7-YH-T is a 512Kbit EEPROM memory device from Quarktwin Technology Ltd., organized as 65,536 words of 8 bits each. It operates at low voltage, with a supply range of 1.8V to 3.6V, and is compatible with standard voltage levels from 2.5V to 5.5V. The device features a two-wire serial interface, allowing for bidirectional data transfer at speeds of up to 1 MHz at 2.5V and 400 kHz at 1.8V. It includes a write protect pin for data protection and supports 128-byte page write mode, enabling partial page writes. The write cycle is self-timed with a maximum duration of 5 ms, and the device boasts a high endurance of 1,000,000 write cycles and a data retention period of 40 years. The AT24C512BY7-YH-T is available in various package types, including an 8-lead Ultra Thin Small Array (SAP) package. This product is not recommended for new designs, as it has been replaced by the AT24C512C.

Datasheet Summary
Powered by GS/AI

The AT24C512BY7-YH-T is a 512Kbit EEPROM memory device from Quarktwin Technology Ltd., organized as 65,536 words of 8 bits each. It operates at low voltage, with a supply range of 1.8V to 3.6V, and is compatible with standard voltage levels from 2.5V to 5.5V. The device features a two-wire serial interface, allowing for bidirectional data transfer at speeds of up to 1 MHz at 2.5V and 400 kHz at 1.8V. It includes a write protect pin for data protection and supports 128-byte page write mode, enabling partial page writes. The write cycle is self-timed with a maximum duration of 5 ms, and the device boasts a high endurance of 1,000,000 write cycles and a data retention period of 40 years. The AT24C512BY7-YH-T is available in various package types, including an 8-lead Ultra Thin Small Array (SAP) package. This product is not recommended for new designs, as it has been replaced by the AT24C512C.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C512BY7-YH-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-UDFN (6x4.9)

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-UDFN (6x4.9)

Buy Now Datasheet
 - AT24C512BY7-YH-T - Rochester Electronics
Newburyport, MA, United States
EEPROM, 64KX8, Serial, CMOS, PDSO8

EEPROM, 64KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C512BY7-YH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C512BY7-YH-T
Integrated Circuits (ICs) - Memory - Memory AT24C512BY7-YH-T
IC EEPROM 512KBIT I2C 1MHZ 8UDFN

IC EEPROM 512KBIT I2C 1MHZ 8UDFN

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8UDFN

IC EEPROM 512KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Memory - AT24C512BY7-YH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-UDFN (6x4.9)

EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-UDFN (6x4.9)

Buy Now Datasheet
Memory - AT24C512BY7-YH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-UDFN (6x4.9)

EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-UDFN (6x4.9)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C512BY7-YH-T-ND AT24C512BY7-YH-T AT24C512BY7-YH-T AT24C512BY7-YH-T AT24C512BY7-YH-T
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN Exposed Pad SOLCC8 8-UDFN Exposed Pad
Supply Voltage 1.8V ~ 3.6V Surface Mount 3.6V; 1.8V ~ 3.6V
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 27LS00A/BEA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details