IC EEPROM 16KBIT I2C 8SOIC Product overview: AT24C16N-10SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16N-10SC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 220721-AT24C16N-10SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC EEPROM 16KBIT I2C 8SOIC
IC EEPROM 16KBIT I2C 8SOIC
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C16N-10SC | AT24C16N-10SC-ND | 220721-AT24C16N-10SC | AT24C16N-10SC | AT24C16N-10SC | AT24C16N-10SC |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - AT24C16N-10SC | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | |
| Cycle Time | 5.00E6 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |