Microchip Technology, Inc. Memory - EEPROM - AT24C128BY6-YH-T AT24C128BY6-YH-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 105886-AT24C128BY6-Y H-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 550ns Family Name: AT24C128B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24128-BFMB3TG/P; M24128-BRMB6P; BU9897GUL-W; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 105886-AT24C128BY6-Y H-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 550ns Family Name: AT24C128B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24128-BFMB3TG/P; M24128-BRMB6P; BU9897GUL-W; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C128BY6-YH-T - 105886-AT24C128BY6-YH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C128BY6-YH-T
105886-AT24C128BY6-YH-T
Memory - EEPROM - AT24C128BY6-YH-T 105886-AT24C128BY6-YH-T
Manufacturer: Microchip Technology Win Source Part Number: 105886-AT24C128BY6-Y H-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 550ns Family Name: AT24C128B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24128-BFMB3TG/P; M24128-BRMB6P; BU9897GUL-W; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 105886-AT24C128BY6-YH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 550ns
Family Name: AT24C128B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-Mini Map (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): M24128-BFMB3TG/P; M24128-BRMB6P; BU9897GUL-W;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT24C128BY6-YH-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT24C128BY6-YH-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT24C128BY6-YH-T
Memory IC and Storage Component 774-AT24C128BY6-YH-T
IC EEPROM 128KBIT I2C 8MINI MAP Product overview: AT24C128BY6-YH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128BY6-YH-T can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 8MINI MAP Product overview: AT24C128BY6-YH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128BY6-YH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM, 16KX8, Serial, CMOS, 2 X 3 MM, 0.50 MM PITCH, LEAD FREE AND HALOGEN FREE, MO-229, DFN-8 - 17090-AT24C128BY6-YH-T - Utmel Electronic Limited
Hong Kong, China
EEPROM, 16KX8, Serial, CMOS, 2 X 3 MM, 0.50 MM PITCH, LEAD FREE AND HALOGEN FREE, MO-229, DFN-8
17090-AT24C128BY6-YH-T
EEPROM, 16KX8, Serial, CMOS, 2 X 3 MM, 0.50 MM PITCH, LEAD FREE AND HALOGEN FREE, MO-229, DFN-8 17090-AT24C128BY6-YH-T
EEPROM, 16KX8, Serial, CMOS, 2 X 3 MM, 0.50 MM PITCH, LEAD FREE AND HALOGEN FREE, MO-229, DFN-8

EEPROM, 16KX8, Serial, CMOS, 2 X 3 MM, 0.50 MM PITCH, LEAD FREE AND HALOGEN FREE, MO-229, DFN-8

Supplier's Site
Memory - AT24C128BY6-YH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C128BY6-YH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C128BY6-YH-T
Integrated Circuits (ICs) - Memory AT24C128BY6-YH-T
IC EEPROM 128KBIT I2C 8MINI MAP

IC EEPROM 128KBIT I2C 8MINI MAP

Supplier's Site
IC EEPROM 128KBIT I2C 8MINI MAP

IC EEPROM 128KBIT I2C 8MINI MAP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 105886-AT24C128BY6-YH-T AT24C128BY6-YH-TTR-ND 774-AT24C128BY6-YH-T 17090-AT24C128BY6-YH-T AT24C128BY6-YH-T AT24C128BY6-YH-T AT24C128BY6-YH-T
Product Name Memory - EEPROM - AT24C128BY6-YH-T Memory Memory IC and Storage Component EEPROM, 16KX8, Serial, CMOS, 2 X 3 MM, 0.50 MM PITCH, LEAD FREE AND HALOGEN FREE, MO-229, DFN-8 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-Mini Map (2x3) 8-UFDFN Exposed Pad Tape & Reel (TR) 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 51-30259Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details