Microchip Technology, Inc. Memory AT24C16-10PI-2.7

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C16-10PI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C16-10PI-2.7
400KHZ Memory IC and Storage Component 774-AT24C16-10PI-2.7
IC EEPROM 16KBIT I2C 400KHZ 8DIP Product overview: AT24C16-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16-10PI-2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 400KHZ 8DIP Product overview: AT24C16-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16-10PI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C16-10PI-2.7 - 1147870-AT24C16-10PI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT24C16-10PI-2.7
1147870-AT24C16-10PI-2.7
Memory - AT24C16-10PI-2.7 1147870-AT24C16-10PI-2.7
Manufacturer: Atmel Win Source Part Number: 1147870-AT24C16-10PI -2.7 Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BR24L16-W; M24C16-RBN6G; AT24C16A-10PI-1.8; AT24C16-10PI-2.7; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1147870-AT24C16-10PI-2.7
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): BR24L16-W; M24C16-RBN6G; AT24C16A-10PI-1.8; AT24C16-10PI-2.7;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
IC EEPROM 16KBIT I2C 400KHZ 8DIP

IC EEPROM 16KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Memory - AT24C16-10PI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C16-10PI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C16-10PI-2.7
Integrated Circuits (ICs) - Memory AT24C16-10PI-2.7
IC EEPROM 16KBIT I2C 400KHZ 8DIP

IC EEPROM 16KBIT I2C 400KHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C16-10PI-2.7-ND 774-AT24C16-10PI-2.7 1147870-AT24C16-10PI-2.7 AT24C16-10PI-2.7 AT24C16-10PI-2.7 AT24C16-10PI-2.7
Product Name Memory 400KHZ Memory IC and Storage Component Memory - AT24C16-10PI-2.7 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA35SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 28057297 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers