Microchip Technology, Inc. Memory AT24C08C-PUM

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C08C-PUM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-PDIP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C08C-PUM
1MHZ Memory IC and Storage Component 774-AT24C08C-PUM
IC EEPROM 8KBIT I2C 1MHZ 8DIP Product overview: AT24C08C-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08C-PUM can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 1MHZ 8DIP Product overview: AT24C08C-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08C-PUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C08C-PUM - 60770-AT24C08C-PUM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C08C-PUM
60770-AT24C08C-PUM
Memory - EEPROM - AT24C08C-PUM 60770-AT24C08C-PUM
Manufacturer: Microchip Technology Win Source Part Number: 60770-AT24C08C-PUM Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 550ns Family Name: AT24C08C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): NM24C09FVN; FM24C09ULZVN; NM24W08VN; NM24W08LZVN ; Introduction Date: September 06, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 60770-AT24C08C-PUM
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 550ns
Family Name: AT24C08C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): NM24C09FVN; FM24C09ULZVN; NM24W08VN; NM24W08LZVN ;
Introduction Date: September 06, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C08C-PUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C08C-PUM
Integrated Circuits (ICs) - Memory - Memory AT24C08C-PUM
IC EEPROM 8KBIT I2C 1MHZ 8DIP

IC EEPROM 8KBIT I2C 1MHZ 8DIP

Supplier's Site
Memory - AT24C08C-PUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-PDIP

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-PDIP

Buy Now Datasheet
Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip - 65AH3833 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip
65AH3833
Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip 65AH3833
EEPROM, 8KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 8KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8DIP

IC EEPROM 8KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8DIP

IC EEPROM 8KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C08C-PUM-ND 774-AT24C08C-PUM 60770-AT24C08C-PUM AT24C08C-PUM AT24C08C-PUM 65AH3833 AT24C08C-PUM AT24C08C-PUM
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C08C-PUM Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7 V ~ 5.5 V Through Hole 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 450 ns 550 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details