Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory AT24C256W-10SI

Description
Win Source Part Number: 1349526-AT24C256W-10 SI Category: Integrated Circuits (ICs) - Memory - Memory Package: Tube Standard Package: 94 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kbit Access Time: 550 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT24C256 Product Status: Obsolete RoHS Status: RoHS non-compliant Memory Organization: 32K x 8
Request a Quote Datasheet
Description
Win Source Part Number: 1349526-AT24C256W-10 SI Category: Integrated Circuits (ICs) - Memory - Memory Package: Tube Standard Package: 94 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kbit Access Time: 550 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT24C256 Product Status: Obsolete RoHS Status: RoHS non-compliant Memory Organization: 32K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1349526-AT24C256W-10SI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1349526-AT24C256W-10SI
Integrated Circuits (ICs) - Memory - Memory 1349526-AT24C256W-10SI
Win Source Part Number: 1349526-AT24C256W-10 SI Category: Integrated Circuits (ICs) - Memory - Memory Package: Tube Standard Package: 94 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kbit Access Time: 550 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT24C256 Product Status: Obsolete RoHS Status: RoHS non-compliant Memory Organization: 32K x 8

Win Source Part Number: 1349526-AT24C256W-10SI
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tube
Standard Package: 94
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kbit
Access Time: 550 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT24C256
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Memory Organization: 32K x 8

Buy Now Datasheet
Memory - AT24C256W-10SI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C256W-10SI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C256W-10SI
1MHZ Memory IC and Storage Component 774-AT24C256W-10SI
IC EEPROM 256KBIT I2C 1MHZ 8SOIC Product overview: AT24C256W-10SI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256W-10SI can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8SOIC Product overview: AT24C256W-10SI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256W-10SI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C256W-10SI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C256W-10SI
Integrated Circuits (ICs) - Memory AT24C256W-10SI
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C256W-10SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1349526-AT24C256W-10SI AT24C256W-10SI-ND 774-AT24C256W-10SI AT24C256W-10SI AT24C256W-10SI AT24C256W-10SI
Product Name Integrated Circuits (ICs) - Memory - Memory Memory 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns
Cycle Time 1.00E7 ns 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-35B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 64 kbits
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details