Microchip Technology, Inc. Memory AT24C32D-MEHM-T

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-XDFN (1.8x2.2)
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-XDFN (1.8x2.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C32D-MEHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-XDFN (1.8x2.2)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-XDFN (1.8x2.2)

Buy Now Datasheet
Memory - EEPROM - AT24C32D-MEHM-T - 1018854-AT24C32D-MEHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C32D-MEHM-T
1018854-AT24C32D-MEHM-T
Memory - EEPROM - AT24C32D-MEHM-T 1018854-AT24C32D-MEHM-T
Manufacturer: Microchip Technology Win Source Part Number: 1018854-AT24C32D-MEH M-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-XDFN (1.8x2.2) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018854-AT24C32D-MEHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-XDFN (1.8x2.2)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C32D-MEHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C32D-MEHM-T
1MHZ Memory IC and Storage Component 774-AT24C32D-MEHM-T
IC EEPROM 32KBIT I2C 1MHZ 8XDFN Product overview: AT24C32D-MEHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32D-MEHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 1MHZ 8XDFN Product overview: AT24C32D-MEHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32D-MEHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8XDFN

IC EEPROM 32KBIT I2C 1MHZ 8XDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C32D-MEHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C32D-MEHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C32D-MEHM-T
IC EEPROM 32KBIT I2C 1MHZ 8XDFN

IC EEPROM 32KBIT I2C 1MHZ 8XDFN

Supplier's Site
Memory - AT24C32D-MEHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 550 ns 8-XDFN (1.8x2.2)

EEPROM Memory IC 32Kbit I²C 1 MHz 550 ns 8-XDFN (1.8x2.2)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C32D-MEHM-TTR-ND 1018854-AT24C32D-MEHM-T 774-AT24C32D-MEHM-T AT24C32D-MEHM-T AT24C32D-MEHM-T AT24C32D-MEHM-T
Product Name Memory Memory - EEPROM - AT24C32D-MEHM-T 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-XFDFN 8-XDFN (1.8x2.2) Tape & Reel (TR) 8-XFDFN
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C08VP21-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details