Microchip Technology, Inc. Memory AT24C256-10PC-2.7

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C256-10PC-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C256-10PC-2.7
1MHZ Memory IC and Storage Component 774-AT24C256-10PC-2.7
IC EEPROM 256KBIT I2C 1MHZ 8DIP Product overview: AT24C256-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256-10PC-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8DIP Product overview: AT24C256-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256-10PC-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C256-10PC-2.7 - 1147885-AT24C256-10PC-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT24C256-10PC-2.7
1147885-AT24C256-10PC-2.7
Memory - AT24C256-10PC-2.7 1147885-AT24C256-10PC-2.7
Manufacturer: Atmel Win Source Part Number: 1147885-AT24C256-10P C-2.7 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1147885-AT24C256-10PC-2.7
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
IC EEPROM 256KBIT I2C 1MHZ 8DIP

IC EEPROM 256KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - AT24C256-10PC-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-PDIP

EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C256-10PC-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C256-10PC-2.7
Integrated Circuits (ICs) - Memory AT24C256-10PC-2.7
IC EEPROM 256KBIT I2C 1MHZ 8DIP

IC EEPROM 256KBIT I2C 1MHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C256-10PC-2.7-ND 774-AT24C256-10PC-2.7 1147885-AT24C256-10PC-2.7 AT24C256-10PC-2.7 AT24C256-10PC-2.7 AT24C256-10PC-2.7
Product Name Memory 1MHZ Memory IC and Storage Component Memory - AT24C256-10PC-2.7 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - AT28C256F-20FM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 256 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers