IC EEPROM 16KBIT I2C 1MHZ 8TSSOP Product overview: AT24C16D-XHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16D-XHM-B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1200873-AT24C16D-XHM
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 450 ns
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): AT24C16D-XHMB;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT24C16D
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2368811 | 774-AT24C16D-XHM-B | 1200873-AT24C16D-XHM-B | AT24C16D-XHM-B-ND | AT24C16D-XHM-B | AT24C16D-XHM-B | AT24C16D-XHM-B | AT24C16D-XHM-B | 65AH3835 |
| Product Name | EEPROM | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Density | 128 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits | |||
| Package Type | SOP | SSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173", 4.40mm Width) | ||||
| Pins | 8 | 8 | |||||||
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | 450 ns |