EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIJ
IC EEPROM 512KBIT I2C 8SOIJ
IC EEPROM 512KBIT I2C 8SOIC
IC EEPROM 512KBIT I2C 8SOIJ
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C512C-SHM-TTR-ND | AT24C512C-SHM-T | AT24C512C-SHM-T | AT24C512C-SHM-T | AT24C512C-SHM-T |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) | ||
| Supply Voltage | 1.7V ~ 3.6V | 3.6V; 1.7V ~ 3.6V | 1.7V ~ 3.6V | 8-SOIC (0.209, 5.30mm Width) |