EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 128KBIT I2C 8SOIC
IC EEPROM 128KBIT I2C 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C128C-SSPD-T | AT24C128C-SSPD-T | AT24C128C-SSPD-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Density | 128 kbits | 128 kbits | 128 kbits |