EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-PDIP
Manufacturer: Atmel
Win Source Part Number: 1147887-AT24C256-10P
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC EEPROM 256KBIT I2C 1MHZ 8DIP Product overview: AT24C256-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256-10PI-2.
IC EEPROM 256KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-PDIP
IC EEPROM 256KBIT I2C 1MHZ 8DIP
IC EEPROM 256K I2C 1MHZ 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C256-10PI-2.7-ND | 1147887-AT24C256-10PI-2.7 | 774-AT24C256-10PI-2.7 | AT24C256-10PI-2.7 | AT24C256-10PI-2.7 | AT24C256-10PI-2.7 | 536-AT24C256-10PI-2.7 |
| Product Name | Memory | Memory - AT24C256-10PI-2.7 | 1MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | IC EEPROM 256K I2C 1MHZ 8DIP |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Tube | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300, 7.62mm) | |||
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V~5.5V |