Microchip Technology, Inc. Memory AT24C08C-MAHM-E

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C08C-MAHM-ETR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C08C-MAHM-ECT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C08C-MAHM-EDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C08C-MAHM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C08C-MAHM-E
1MHZ Memory IC and Storage Component 774-AT24C08C-MAHM-E
IC EEPROM 8KBIT I2C 1MHZ 8UDFN Product overview: AT24C08C-MAHM-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08C-MAHM-E can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 1MHZ 8UDFN Product overview: AT24C08C-MAHM-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08C-MAHM-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 959616-AT24C08C-MAHM-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
959616-AT24C08C-MAHM-E
Integrated Circuits (ICs) - Memory 959616-AT24C08C-MAHM-E
Win Source Part Number: 959616-AT24C08C-MAHM -E Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Access Time: 550 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT24C08C-MAHM-E-ND,A T24C08C-MAHM-ECT,AT2 4C08C-MAHM-ETR,AT24C 08C-MAHM-EDKR Base Product Number: AT24C08

Win Source Part Number: 959616-AT24C08C-MAHM-E
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 15,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 550 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT24C08C-MAHM-E-ND,AT24C08C-MAHM-ECT,AT24C08C-MAHM-ETR,AT24C08C-MAHM-EDKR
Base Product Number: AT24C08

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C08C-MAHM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C08C-MAHM-E
Integrated Circuits (ICs) - Memory - Memory AT24C08C-MAHM-E
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Supplier's Site
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 91Y2693 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
91Y2693
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 91Y2693
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT24C08C-MAHM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C08C-MAHM-ETR-ND 774-AT24C08C-MAHM-E 959616-AT24C08C-MAHM-E AT24C08C-MAHM-E 91Y2693 AT24C08C-MAHM-E AT24C08C-MAHM-E
Product Name Memory 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad UDFN 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Access Time 450 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 323017-32WS 02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers