EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 911813-AT24C32E-PUM
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: AT24C32E
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-AT24C32E-PUM, 1611-AT24C32E-PUM-ND
IC EEPROM 32KBIT I2C 1MHZ 8DIP Product overview: AT24C32E-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32E-PUM can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-PDIP
IC EEPROM 32KBIT I2C 1MHZ 8DIP
IC EEPROM 32KBIT I2C 1MHZ 8DIP
IC EEPROM 32KBIT I2C 1MHZ 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C32E-PUM-ND | 911813-AT24C32E-PUM | 774-AT24C32E-PUM | AT24C32E-PUM | AT24C32E-PUM | AT24C32E-PUM | AT24C32E-PUM |
| Product Name | Memory | Memory - EEPROM - AT24C32E-PUM | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300", 7.62mm) | |||
| Supply Voltage | 1.7V ~ 3.6V | -3.3V; 1.7 | 3.6V; 1.7V ~ 3.6V | Through Hole | 1.7V ~ 3.6V | ||
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns |