EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 4.5µs 8-MAP (3x4.9)
IC EEPROM 16KBIT I2C 400KHZ 8MAP
IC EEPROM 16KBIT I2C 400KHZ 8MAP
EEPROM Memory IC 16Kbit I²C 400 kHz 4.5 µs 8-MAP (3x4.9)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C16AY110YI2.7-ND | AT24C16AY1-10YI-2.7 | AT24C16AY1-10YI-2.7 | AT24C16AY1-10YI-2.7 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V ~ 5.5V |