Microchip Technology, Inc. Memory - EEPROM - AT24C32E-STUM-T AT24C32E-STUM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 845195-AT24C32E-STUM -T Features: Memory IC 1 MHz 450 ns Package: Reel - TR Family Name: AT24C32E Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C32E-STUM-TDKR, 1611-AT24C32E-STUM-T DKR, 1611-AT24C32E-STUM-T CT-ND, 1611-AT24C32E-STUM-T CT, AT24C32E-STUM-TCT, 1611-AT24C32E-STUM-T TR-ND, 1611-AT24C32E-STUM-T CTINACTIVE, 1611-AT24C32E-STUM-T TRINACTIVE, 1611-AT24C32E-STUM-T DKR-ND, 1611-AT24C32E-STUM-T DKRINACTIVE, AT24C32E-STUM-TTR, 1611-AT24C32E-STUM-T TR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845195-AT24C32E-STUM -T Features: Memory IC 1 MHz 450 ns Package: Reel - TR Family Name: AT24C32E Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C32E-STUM-TDKR, 1611-AT24C32E-STUM-T DKR, 1611-AT24C32E-STUM-T CT-ND, 1611-AT24C32E-STUM-T CT, AT24C32E-STUM-TCT, 1611-AT24C32E-STUM-T TR-ND, 1611-AT24C32E-STUM-T CTINACTIVE, 1611-AT24C32E-STUM-T TRINACTIVE, 1611-AT24C32E-STUM-T DKR-ND, 1611-AT24C32E-STUM-T DKRINACTIVE, AT24C32E-STUM-TTR, 1611-AT24C32E-STUM-T TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C32E-STUM-T - 845195-AT24C32E-STUM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C32E-STUM-T
845195-AT24C32E-STUM-T
Memory - EEPROM - AT24C32E-STUM-T 845195-AT24C32E-STUM-T
Manufacturer: Microchip Technology Win Source Part Number: 845195-AT24C32E-STUM -T Features: Memory IC 1 MHz 450 ns Package: Reel - TR Family Name: AT24C32E Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C32E-STUM-TDKR, 1611-AT24C32E-STUM-T DKR, 1611-AT24C32E-STUM-T CT-ND, 1611-AT24C32E-STUM-T CT, AT24C32E-STUM-TCT, 1611-AT24C32E-STUM-T TR-ND, 1611-AT24C32E-STUM-T CTINACTIVE, 1611-AT24C32E-STUM-T TRINACTIVE, 1611-AT24C32E-STUM-T DKR-ND, 1611-AT24C32E-STUM-T DKRINACTIVE, AT24C32E-STUM-TTR, 1611-AT24C32E-STUM-T TR

Manufacturer: Microchip Technology
Win Source Part Number: 845195-AT24C32E-STUM-T
Features: Memory IC 1 MHz 450 ns
Package: Reel - TR
Family Name: AT24C32E
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24C32E-STUM-TDKR, 1611-AT24C32E-STUM-TDKR, 1611-AT24C32E-STUM-TCT-ND, 1611-AT24C32E-STUM-TCT, AT24C32E-STUM-TCT, 1611-AT24C32E-STUM-TTR-ND, 1611-AT24C32E-STUM-TCTINACTIVE, 1611-AT24C32E-STUM-TTRINACTIVE, 1611-AT24C32E-STUM-TDKR-ND, 1611-AT24C32E-STUM-TDKRINACTIVE, AT24C32E-STUM-TTR, 1611-AT24C32E-STUM-TTR

Buy Now Datasheet
Memory - AT24C32E-STUM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - AT24C32E-STUM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - AT24C32E-STUM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
SOT23 Memory IC and Storage Component - 774-AT24C32E-STUM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-AT24C32E-STUM-T
SOT23 Memory IC and Storage Component 774-AT24C32E-STUM-T
IC EEPROM 32KBIT I2C SOT23-5 Product overview: AT24C32E-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32E-STUM-T can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C SOT23-5 Product overview: AT24C32E-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32E-STUM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C32E-STUM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C32E-STUM-T
Integrated Circuits (ICs) - Memory - Memory AT24C32E-STUM-T
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site
Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Size Microchip - 32AJ0151 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Size Microchip
32AJ0151
Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Size Microchip 32AJ0151
SERIAL EEPROM, 32KBIT, 400KHZ, SOT-23-5; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 400KHZ, SOT-23-5; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - AT24C32E-STUM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns SOT-23-5

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 845195-AT24C32E-STUM-T AT24C32E-STUM-TCT-ND 774-AT24C32E-STUM-T AT24C32E-STUM-T 32AJ0151 AT24C32E-STUM-T AT24C32E-STUM-T AT24C32E-STUM-T
Product Name Memory - EEPROM - AT24C32E-STUM-T Memory SOT23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Size Microchip Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 Thin, TSOT-23-5 SOT-23 SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 Surface Mount 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AT24C02BN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Memory - 1981819 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers